TWEEZER, REVERSE ACTION, SS, 160MM; Tweezer Type:Reverse Action; Tweezer Tip Type:Trapezoidal; Overall Length:160mm; Tip Style:-; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip; Product Range:- RoHS Compliant: NA
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Hand Tools | Hand Tools |
| Product Number | 1871366 | 72AC8594 |
| Product Name | Tweezers | Tweezer, Reverse Action, Ss, 160Mm; Tweezer Type Knipex |