TWEEZER, PRECISION, SS, 120MM; Tweezer Type:Precision; Tweezer Tip Type:Cross Jaw, Point; Overall Length:120mm; Tip Style:-; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip; Product Range:- RoHS Compliant: NA
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Hand Tools | Hand Tools |
| Product Number | 2473334 | 60AJ4908 |
| Product Name | Tweezers | Tweezer, Precision, Ss, 120Mm; Tweezer Type Knipex |