TWEEZER, ESD, SS, 130MM; Tweezer Type:ESD Safe; Tweezer Tip Type:Straight, Round; Overall Length:130mm; Tip Style:-; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip; Product Range:- RoHS Compliant: NA
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Hand Tools | Hand Tools |
| Product Number | 2473323 | 60AJ4903 |
| Product Name | Tweezers | Tweezer, Esd, Ss, 130Mm; Tweezer Type Knipex |