TWEEZER, PRECISION, ESD, SS, 145MM; Tweezer Type:Precision, ESD Safe; Tweezer Tip Type:Straight, Round; Overall Length:145mm; Tip Style:-; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip RoHS Compliant: NA
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Hand Tools | Hand Tools |
| Product Number | 1871363 | 53AC0608 |
| Product Name | Tweezers | Tweezer, Precision, Esd, Ss, 145Mm; Tweezer Type Knipex |