TWEEZER, PRECISION, PLASTIC, 130MM; Tweezer Type:Precision; Tweezer Tip Type:Trapezoidal; Overall Length:130mm; Tip Style:-; Tweezer Body Material:Plastic Body; Tweezer Tip Material:Plastic Tip; Product Range:- RoHS Compliant: NA
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Hand Tools | Hand Tools |
| Product Number | 484754 | 53AC0607 |
| Product Name | Tweezers | Tweezer, Precision, Plastic, 130Mm; Tweezer Type Knipex |