Insulated Tweezers straight tips 145mm
TWEEZER, GRIPPING, PRECISION, 5.75"; Tweezer Type:Gripping; Tweezer Tip Type:Straight, Blunt; Overall Length:5.75"; Tip Style:-; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip; Product Range:- RoHS Compliant: NA
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Hand Tools | Hand Tools |
| Product Number | 7276743 | 19T8455 |
| Product Name | Tweezers | Tweezer, Gripping, Precision, 5.75; Tweezer Type Knipex |