TWEEZER, SS, 200MM; Tweezer Type:General Purpose; Tweezer Tip Type:Straight, Round; Overall Length:200mm; Tip Style:-; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip; Product Range:- RoHS Compliant: NA
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Hand Tools | Hand Tools |
| Product Number | 2473320 | 60AJ4901 |
| Product Name | Tweezers | Tweezer, Ss, 200Mm; Tweezer Type Knipex |