Insulated Tweezers bent tips 150mm
TWEEZER, BENT/ POINTED, SS, 150MM; Tweezer Type:Precision; Tweezer Tip Type / Style:Bent, Pointed; Overall Length:150mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-; SVHC:No SVHC RoHS Compliant: NA
TWEEZER, GRIPPING, 6"; Tweezer Type:Gripping; Tweezer Tip Type:30° Bent, Blunt; Overall Length:6"; Tip Style:-; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip; Product Range:- RoHS Compliant: NA
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Hand Tools | Hand Tools |
| Product Number | 7276734 | 72AC7773 |
| Product Name | Tweezers | Tweezer, Bent/ Pointed, Ss, 150Mm; Tweezer Type Knipex |