The Knipex Precision Tweezers (part number 72AC7772) feature a pointed shape with angled tips, making them suitable for precise handling tasks. With a length of 155 mm and a net weight of 21 g, these tweezers are designed for universal application. The gripping surfaces are equipped with fine transverse serration, enhancing grip and control. The tweezers have serrated handles for added comfort and stability during use. They are finished with a black non-reflective lacquer, which helps reduce glare in bright environments. The body and tips are made from stainless steel, ensuring durability and resistance to corrosion.
TWEEZER, PRECISION, SS, 155MM; Tweezer Type:Precision; Tweezer Tip Type:Bent, Pointed; Overall Length:155mm; Tip Style:-; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip; Product Range:- RoHS Compliant: NA
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Hand Tools | Hand Tools |
| Product Number | 4986510 | 72AC7772 |
| Product Name | Tweezers | Tweezer, Precision, Ss, 155Mm; Tweezer Type Knipex |