TWEEZER, ANTI-MAGNETIC, STRAIGHT/POINT; Tweezer Type:ESD, Precision; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:135mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-; RoHS Compliant: NA
TWEEZER, GRIPPING, ESD SAFE, 5.125"; Tweezer Type:Gripping, ESD Safe; Tweezer Tip Type:Straight, Pointed; Overall Length:5.125"; Tip Style:-; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip RoHS Compliant: NA
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Hand Tools | Hand Tools |
| Product Number | 1871355 | 18AH0543 |
| Product Name | Tweezers | Tweezer, Anti-Magnetic, Straight/point; Tweezer Type Knipex |