TWEEZER, PRECISION, ESD, SS, 110MM; Tweezer Type:Precision, ESD Safe; Tweezer Tip Type:Straight, Pointed; Overall Length:110mm; Tip Style:-; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 53AC0606 |
| Product Name | Tweezer, Precision, Esd, Ss, 110Mm; Tweezer Type Knipex |