TWEEZER, GRIPPING, ESD SAFE, 4.75"; Tweezer Type:Gripping, ESD Safe; Tweezer Tip Type:Straight, Pointed; Overall Length:5.12"; Tip Style:-; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip RoHS Compliant: NA
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Hand Tools | Hand Tools |
| Product Number | 1871352 | 19T8440 |
| Product Name | Tweezers | Tweezer, Gripping, Esd Safe, 4.75; Tweezer Type Knipex |