PRECISION TWEEZER, 130MM, STEEL; Tweezer Type:Precision; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:130mm; Tweezer Body Material:Steel; Tweezer Tip Material:Steel; Product Range:-; SVHC:No SVHC (27-Jun-20 RoHS Compliant: NA
Precision Tweezers, 1000V Insulated
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Hand Tools | Hand Tools |
| Product Number | 4986396 | 75Y6067 |
| Product Name | Tweezers | Precision Tweezer, 130Mm, Steel; Tweezer Type Knipex |