TWEEZER, PRECISION, TITANIUM, 110MM; Tweezer Type:Precision; Tweezer Tip Type:Straight, Pointed; Overall Length:110mm; Tip Style:-; Tweezer Body Material:Titanium Body; Tweezer Tip Material:Titanium Tip; Product Range:- RoHS Compliant: NA
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Hand Tools | Hand Tools |
| Product Number | 2473313 | 60AJ4896 |
| Product Name | Tweezers | Tweezer, Precision, Titanium, 110Mm; Tweezer Type Knipex |