TWEEZER, GRIPPING, PRECISION, 5.125"; Tweezer Type:Gripping; Tweezer Tip Type:Straight, Pointed; Overall Length:5.13"; Tip Style:-; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip; Product Range:-RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 19T8433 |
| Product Name | Tweezer, Gripping, Precision, 5.125; Tweezer Type Knipex |