TWEEZER, STRAIGHT, POINTED, SS, 120MM; Tweezer Type:Precision; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:120mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-; SVHC:No RoHS Compliant: NA
TWEEZER, GRIPPING, 4.75"; Tweezer Type:Gripping; Tweezer Tip Type:Straight, Pointed; Overall Length:4.75"; Tip Style:-; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip; Product Range:- RoHS Compliant: NA
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Hand Tools | Hand Tools |
| Product Number | 4986403 | 53AC0601 |
| Product Name | Tweezers | Tweezer, Straight, Pointed, Ss, 120Mm; Tweezer Type Knipex |