TWEEZER, STRAIGHT/ POINTED, SS, 130MM; Tweezer Type:Precision; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:130mm; Tweezer Body Material:Anti Magnetic Stainless Steel; Tweezer Tip Material:Stainless Steel; Product RoHS Compliant: NA
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Hand Tools | Hand Tools |
| Product Number | 1871347 | 72AC7770 |
| Product Name | Tweezers | Tweezer, Straight/ Pointed, Ss, 130Mm; Tweezer Type Knipex |