TWEEZER, POSITION, ESD, SS, 120MM; Tweezer Type:Positioning, ESD Safe; Tweezer Tip Type:35° Bent, Curve, Flat; Overall Length:120mm; Tip Style:-; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip RoHS Compliant: NA
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Hand Tools | Hand Tools |
| Product Number | 2473298 | 60AJ4883 |
| Product Name | Tweezers | Tweezer, Position, Esd, Ss, 120Mm; Tweezer Type Knipex |