TWEEZER, POSITION, SS, 122MM; Tweezer Type:Positioning; Tweezer Tip Type:Curve, Flat; Overall Length:122mm; Tip Style:-; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 60AJ4882 |
| Product Name | Tweezer, Position, Ss, 122Mm; Tweezer Type Knipex |