TWEEZER, CUTTING, ESD, SS, 115MM; Tweezer Type:Cutting, ESD Safe; Tweezer Tip Type:Bent, Flat; Overall Length:115mm; Tip Style:-; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip; Product Range:- RoHS Compliant: NA
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Hand Tools | Hand Tools |
| Product Number | 2473294 | 60AJ4880 |
| Product Name | Tweezers | Tweezer, Cutting, Esd, Ss, 115Mm; Tweezer Type Knipex |