TWEEZER, GRIPPING, ESD SAFE, 4.5"; Tweezer Type:Gripping, ESD Safe; Tweezer Tip Type:Straight, Blunt; Overall Length:4.5"; Tip Style:-; Tweezer Body Material:Carbon Fibre Reinforced Plastic Body; Product Range:- RoHS Compliant: NA
TWEEZER, GRIPPING, ESD SAFE, 115MM ROHS COMPLIANT: NA
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Hand Tools | Hand Tools |
| Product Number | 2473287 | 31AK7743 |
| Product Name | Tweezers | Tweezer, Gripping, Esd Safe, 4.5; Tweezer Type Knipex |