TWEEZER, ANTI-MAGNETIC, BENT/FLAT, SS; Tweezer Type:ESD, Precision; Tweezer Tip Type / Style:Bent, Flat; Overall Length:120mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-; SVHC:No SVHCRoHS Compliant: NA
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Hand Tools | Hand Tools |
| Product Number | 1871345 | 18AH0540 |
| Product Name | Tweezers | Tweezer, Anti-Magnetic, Bent/flat, Ss; Tweezer Type Knipex |