TWEEZER, POSITIONING, PRECISION, 4.5"; Tweezer Type:Positioning; Tweezer Tip Type:30° Bent, Pointed; Overall Length:4.5"; Tip Style:-; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip RoHS Compliant: NA
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Hand Tools | Hand Tools |
| Product Number | 2473285 | 19T8423 |
| Product Name | Tweezers | Tweezer, Positioning, Precision, 4.5; Tweezer Type Knipex |