TWEEZER, SMD PRECISION, SS, 120MM; Tweezer Type:SMD Handling, Precision; Tweezer Tip Type:Straight, Paddle; Overall Length:120mm; Tip Style:-; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip RoHS Compliant: NA
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Hand Tools | Hand Tools |
| Product Number | 2473280 | 60AJ4869 |
| Product Name | Tweezers | Tweezer, Smd Precision, Ss, 120Mm; Tweezer Type Knipex |