TWEEZER, SMD PRECISION, SS, 115MM; Tweezer Type:SMD Handling, Precision; Tweezer Tip Type:45° Bent, Paddle; Overall Length:115mm; Tip Style:-; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 60AJ4867 |
| Product Name | Tweezer, Smd Precision, Ss, 115Mm; Tweezer Type Knipex |