KNIPEX-Werk Pliers 88 02 300

Description
Knipex 88 02 300 Water Pump Plier
Request a Quote
Description
Knipex 88 02 300 Water Pump Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2676781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2676781
Pliers 2676781
Knipex 88 02 300 Water Pump Plier

Knipex 88 02 300 Water Pump Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2676781
Product Name Pliers
Length 12.2 inch (310 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1325257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 4.72 inch (120 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
Channellock Code Blue Heavy Duty 8 1/2”Long Nose Pliers - T-53CB-1 - Buckaroos, Inc.
Specs
Type Needle Nose
Length 8.5 inch (216 mm)
View Details