KNIPEX-Werk Pliers 87 02 300

Description
Knipex 87 02 300 Water Pump Plier
Request a Quote
Description
Knipex 87 02 300 Water Pump Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2386983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2386983
Pliers 2386983
Knipex 87 02 300 Water Pump Plier

Knipex 87 02 300 Water Pump Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2386983
Product Name Pliers
Length 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2166017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 6.3 inch (160 mm)
Standards VDE/1000V Approved
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
6-1/2" End Nipper Pliers - DWHT70801 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type End Cutting
Length 4.25 inch (108 mm)
Jaw Length 1 inch (25.4 mm)
View Details
Lineman's Pliers - THT-2150 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 6 inch (152 mm)
Features Soft Handles
View Details