The KNIPEX Cobra® Hightech Water Pump Pliers, model 87 02 180, feature a length of 180 mm and are designed for efficient adjustment to various workpiece sizes without the need for presetting. The pliers have 18 adjustment positions and can accommodate pipes with a diameter of up to 42 mm (1 1/2 inches) and nuts up to 36 mm. Constructed from chrome vanadium electric steel, these pliers are forged and multi-stage oil-hardened for durability. The gripping surfaces are equipped with specially hardened teeth, providing high wear resistance and a secure grip. The self-locking mechanism prevents slipping on workpieces, reducing the required hand force. The box-joint design enhances stability, and a guard is included to protect the operator's fingers from pinching. The handles are designed with multi-component grips for comfort during use.
PLIER, WATER PUMP, 180MM; Plier Style:Slip Joint; Jaw Opening Max:-; Overall Length:180mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Jaw Type:Serrated; Length:180mm; Length, Imperial:7" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 50M7093 |
| Product Name | Plier, Water Pump, 180Mm; Plier Style Knipex |