KNIPEX-Werk Pliers 87 01 250

Description
KNIPEX 87 01 250 Cobra® High-Tech Water
Request a Quote Datasheet
Description
KNIPEX 87 01 250 Cobra® High-Tech Water
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2677162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2677162
Pliers 2677162
KNIPEX 87 01 250 Cobra® High-Tech Water

KNIPEX 87 01 250 Cobra® High-Tech Water

Supplier's Site
Plier, Adjustable Grip; Plier Style Knipex - 08WX4850 - Newark, An Avnet Company
Chicago, IL, United States
Plier, Adjustable Grip; Plier Style Knipex
08WX4850
Plier, Adjustable Grip; Plier Style Knipex 08WX4850
PLIER, ADJUSTABLE GRIP; Plier Style:Slip Joint; Jaw Opening Max:-; Overall Length:250mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Jaw Capacity:1.625"; Length:250mm; Standard:DIN ISO 8976; Weight:290g RoHS Compliant: NA

PLIER, ADJUSTABLE GRIP; Plier Style:Slip Joint; Jaw Opening Max:-; Overall Length:250mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Jaw Capacity:1.625"; Length:250mm; Standard:DIN ISO 8976; Weight:290g RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pliers Pliers
Product Number 2677162 08WX4850
Product Name Pliers Plier, Adjustable Grip; Plier Style Knipex
Length 9.8 inch (249 mm) 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1829799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose; Specialty / Other; Flat nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9449 inch (24 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
8" End Nipper Pliers - DWHT70802 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type End Cutting
Length 5 inch (127 mm)
Jaw Length 1.12 inch (28.57 mm)
View Details