KNIPEX-Werk Wrenches 83 20 015

Description
Knipex 83 20 015 Wrench
Request a Quote
Description
Knipex 83 20 015 Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2677147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2677147
Wrenches 2677147
Knipex 83 20 015 Wrench

Knipex 83 20 015 Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2677147
Product Name Wrenches
Wrench Length 16.93 inch (430 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
Double Square Distribution Linemans Wrench - 87901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details