KNIPEX-Werk Wrenches 83 10 020

Description
Knipex 83 10 020 Wrench
Request a Quote
Description
Knipex 83 10 020 Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2677143 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2677143
Wrenches 2677143
Knipex 83 10 020 Wrench

Knipex 83 10 020 Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2677143
Product Name Wrenches
Wrench Length 22.05 inch (560 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Triple Square Distribution Linemans Wrench - 87901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details