CUTTER, SIDE, PRECISION, 125MM; Cutter Type:Side; Overall Length:125mm; Cut Type:Diagonal; Cutting Capacity Max:1.3mm; Cutting Edge Hardness:64°; Product Range:-; SVHC:No SVHC (27-Jun-2018); Copper Wire Cutting Capacity:1.3mm; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 50M7065 |
| Product Name | Cutter, Side, Precision, 125Mm; Cutter Type Knipex |