SIDE CUTTERS, ELECTRONIC PRECISION; Cutter Type:Side; Overall Length:125mm; Cut Type:Diagonal; Cutting Capacity Max:1.7mm; Cutting Edge Hardness:64°; Product Range:-; SVHC:No SVHC (27-Jun-2018); Finish:Polished; Length:250mm; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 55R2152 |
| Product Name | Side Cutters, Electronic Precision; Cutter Type Knipex |