CUTTER, SIDE, ELECTRONICS, PRECISION; Cutter Type:Side; Overall Length:120mm; Cut Type:Diagonal; Cutting Capacity Max:1mm; Cutting Edge Hardness:64°; Product Range:-; SVHC:No SVHC (27-Jun-2018); Aluminium Cutting Capacity:0.55mm; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M2260 |
| Product Name | Cutter, Side, Electronics, Precision; Cutter Type Knipex |