CUTTER, ELECTRONICS, 125MM; Cutter Type:-; Overall Length:125mm; Cut Type:Shear; Cutting Capacity Max:1.6mm; Cutting Edge Hardness:64°; Product Range:-; SVHC:No SVHC (27-Jun-2018); Copper Wire Cutting Capacity:1.6mm; Cutting CapacityRoHS Compliant: NA
CUTTING PLIER, 1.6MM, 125MM; Cutter Type:-; Overall Length:125mm; Cut Type:-; Cutting Capacity Max:1.6mm; Cutting Edge Hardness:64°; Product Range:-; Jaw Length:9mm; Plier Style:Combination; Tool Body Material:Steel RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 50M7059 |
| Product Name | Cutter, Electronics, 125Mm; Cutter Type Knipex |