CUTTING PLIER, 1.6MM, 125MM; Cutter Type:Side; Overall Length:125mm; Cut Type:Flush; Cutting Capacity Max:1.6mm; Cutting Edge Hardness:64°; Product Range:-; Jaw Length:9mm; Plier Style:Combination; Tool Body Material:Steel RoHS Compliant: NA
CUTTER, SIDE; Cutter Type:Side; Overall Length:125mm; Cut Type:Flush; Cutting Capacity Max:1.6mm; Cutting Edge Hardness:64°; Product Range:-; SVHC:No SVHC (27-Jun-2018); Copper Wire Cutting Capacity:1.2mm; Hard Wire Cutting RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06R6313 |
| Product Name | Cutting Plier, 1.6Mm, 125Mm; Cutter Type Knipex |