CUTTER, RED HANDLES; Cutter Type:Diagonal; Overall Length:115mm; Cut Type:Diagonal; Cutting Capacity Max:1.3mm; Cutting Edge Hardness:62°; Product Range:-; SVHC:No SVHC (27-Jun-2018); Copper Wire Cutting Capacity:1.3mm; Handle RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 53K4371 |
| Product Name | Cutter, Red Handles; Cutter Type Knipex |