CUTTER, ESD; Cutter Type:Diagonal; Overall Length:115mm; Cut Type:Diagonal; Cutting Capacity Max:1.3mm; Cutting Edge Hardness:62°; Product Range:-; SVHC:No SVHC (27-Jun-2018); Copper Wire Cutting Capacity:1.3mm; Handle Type:Plastic; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M2194 |
| Product Name | Cutter, Esd; Cutter Type Knipex |