CUTTER, ESD; Cutter Type:Diagonal; Overall Length:115mm; Cut Type:Diagonal; Cutting Capacity Max:1.6mm; Cutting Edge Hardness:62°; Product Range:-; SVHC:No SVHC (27-Jun-2018); Copper Wire Cutting Capacity:1.6mm; Handle Type:Plastic; RoHS Compliant: NA
SIDE CUTTER, DIAGONAL, 0.6MM, 115MM; Cutter Type:Diagonal; Overall Length:115mm; Cut Type:Diagonal; Cutting Capacity Max:1.6mm; Cutting Edge Hardness:62°; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M2192 |
| Product Name | Cutter, Esd; Cutter Type Knipex |