WIRE CUTTER, DIAGONAL, 2MM, 130MM; Cutter Type:-; Overall Length:130mm; Cut Type:Diagonal; Cutting Capacity Max:2mm; Cutting Edge Hardness:62°; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 53AC0431 |
| Product Name | Wire Cutter, Diagonal, 2Mm, 130Mm; Cutter Type Knipex |