WIRE CUTTER, DIAGONAL, 2.5MM, 125MM; Cutter Type:Precision; Overall Length:125mm; Cut Type:Diagonal; Cutting Capacity Max:2.5mm; Cutting Edge Hardness:63°; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 53AC0427 |
| Product Name | Wire Cutter, Diagonal, 2.5Mm, 125Mm; Cutter Type Knipex |