WIRE CUTTER, DIAGONAL, 4.2MM, 200MM; Cutter Type:Precision; Overall Length:200mm; Cut Type:Diagonal; Cutting Capacity Max:4.2mm; Cutting Edge Hardness:64°; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 53AC0358 |
| Product Name | Wire Cutter, Diagonal, 4.2Mm, 200Mm; Cutter Type Knipex |