DIAGONAL CUTTER, 3.4MM, 160MM; Cutter Type:Diagonal; Overall Length:160mm; Cut Type:-; Cutting Capacity Max:3.4mm; Cutting Edge Hardness:64°; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 18AH0469 |
| Product Name | Diagonal Cutter, 3.4Mm, 160Mm; Cutter Type Knipex |