SIDE CUTTER, DIAGONAL, 3.5MM, 250MM; Cutter Type:Diagonal; Overall Length:250mm; Cut Type:Diagonal; Cutting Capacity Max:4.6mm; Cutting Edge Hardness:64°; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06R6296 |
| Product Name | Side Cutter, Diagonal, 3.5Mm, 250Mm; Cutter Type Knipex |