DIAGONAL CUTTER, 4.6MM, 250MM; Cutter Type:Diagonal; Overall Length:250mm; Cut Type:Edge; Cutting Capacity Max:4.6mm; Cutting Edge Hardness:64°; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 72AC7758 |
| Product Name | Diagonal Cutter, 4.6Mm, 250Mm; Cutter Type Knipex |