WIRE CUTTER, DIAGONAL, 3.8MM, 180MM; Cutter Type:Precision; Overall Length:180mm; Cut Type:Diagonal; Cutting Capacity Max:3.8mm; Cutting Edge Hardness:64°; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 53AC0354 |
| Product Name | Wire Cutter, Diagonal, 3.8Mm, 180Mm; Cutter Type Knipex |