WIRE CUTTER, DIAGONAL, 3.1MM, 140MM; Cutter Type:Precision; Overall Length:140mm; Cut Type:Diagonal; Cutting Capacity Max:3.1mm; Cutting Edge Hardness:64°; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 53AC0353 |
| Product Name | Wire Cutter, Diagonal, 3.1Mm, 140Mm; Cutter Type Knipex |