Knipex 72 62 200 Compact Bolt Cutter
WIRE CUTTER, FLUSH, 6MM, 200MM; Cutter Type:Angled; Overall Length:200mm; Cut Type:Flush; Cutting Capacity Max:6mm; Cutting Edge Hardness:59°; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: NA
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Hand Tools | Hand Tools |
| Product Number | 1367434 | 43AC0719 |
| Product Name | Bolt Cutters | Wire Cutter, Flush, 6Mm, 200Mm; Cutter Type Knipex |