CUTTER, PLASTIC/LEAD, 160MM; Cutter Type:End; Overall Length:160mm; Cut Type:Flush; Cutting Capacity Max:-; Cutting Edge Hardness:85°; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06X1885 |
| Product Name | Cutter, Plastic/lead, 160Mm; Cutter Type Knipex |