The KNIPEX CoBolt® Compact Bolt Cutter has an overall length of 200 mm and is designed for precision cutting of various wire types, including soft wire up to 6.0 mm in diameter, medium hard wire up to 5.2 mm, hard wire up to 4.0 mm, and piano wire up to 3.6 mm. The cutting edges are induction hardened, achieving a hardness of approximately 64 HRC, which enhances cutting performance. This tool features a 20° angled head with a single-sided joint bar and a diagonal cutting edge for flush cutting, allowing for effective gripping and minimal effort during use. The lever-action mechanism provides a cutting force over 30 times greater than the hand force applied, requiring 60% less effort compared to conventional high-leverage diagonal cutters. The handles are made from multi-component grips for improved handling and transport, and the integrated opening spring and locking device enhance user comfort. The bolt cutter is constructed from chrome vanadium heavy-duty steel, ensuring durability and reliability in various applications.
Knipex 71 22 200 Compact Bolt Cutter
BOLT CUTTER, COBOLT, 200MM; Overall Length:200mm; Cutting Capacity Max:6mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Medium / Hard Metals Cutting Capacity:5.20; Soft Metal Cutting Capacity:6.0 RoHS Compliant: NA
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Hand Tools | Hand Tools |
| Product Number | 2677077 | 15R3074 |
| Product Name | Bolt Cutters | Bolt Cutter, Cobolt, 200Mm; Overall Length Knipex |